Samsung UE49K5589SU, 49", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, White
Samsung UE49K5589SU. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White