Samsung 49"TV FHD 400Hz 2USB WiFi Bluetooth, 49", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, White
Samsung 49"TV FHD 400Hz 2USB WiFi Bluetooth. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White