Samsung UE49K5500AK, 49", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Titanium
Samsung UE49K5500AK. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium