Samsung UE49J5200AW, 49", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE49J5200AW. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black