Samsung logo

Samsung UE48JU6000W 48" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130290
Info modified on:
27 May 2024, 12:07:04
Short summary description Samsung UE48JU6000W 48" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE48JU6000W, 48", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48JU6000W 48" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE48JU6000W. Display diagonal: 48", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.