Samsung UE48J6370SU, 48", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE48J6370SU. Display diagonal: 48", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product color: Black