Samsung logo

Samsung UE48HU7500 TV 48" 4K Ultra HD Smart TV Wi-Fi Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166152
Info modified on:
07 Nov 2024, 16:30:42
Short summary description Samsung UE48HU7500 TV 48" 4K Ultra HD Smart TV Wi-Fi Black, White:

Samsung UE48HU7500, 48", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, White

Long summary description Samsung UE48HU7500 TV 48" 4K Ultra HD Smart TV Wi-Fi Black, White:

Samsung UE48HU7500. Display diagonal: 48", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.