Samsung logo

Samsung UE48H6270SS 48" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
392807
Info modified on:
13 Nov 2024, 13:57:49
Short summary description Samsung UE48H6270SS 48" Full HD Smart TV Wi-Fi Black:

Samsung UE48H6270SS, 48", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48H6270SS 48" Full HD Smart TV Wi-Fi Black:

Samsung UE48H6270SS. Display diagonal: 48", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.