Samsung UE48H6270SS, 48", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
Samsung UE48H6270SS. Display diagonal: 48", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Silver