Samsung logo

Samsung UE46F6320AW 46" Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186439
Info modified on:
19 Feb 2024, 06:47:52
Short summary description Samsung UE46F6320AW 46" Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE46F6320AW, 46", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE46F6320AW 46" Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE46F6320AW. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.