Samsung logo

Samsung UE46F5370 46" Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175267
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE46F5370 46" Full HD Smart TV Black:

Samsung UE46F5370, 46", 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE46F5370 46" Full HD Smart TV Black:

Samsung UE46F5370. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.