Samsung UE46ES8080, 46", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic
Samsung UE46ES8080. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic