Samsung UE46ES6200, 46", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE46ES6200. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black