Samsung UE46EH5200, 46", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black
Samsung UE46EH5200. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black