Samsung UE46D6505, 46", 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black
Samsung UE46D6505. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black