Samsung UE46D, Digital signage flat panel, 46", LED, 1920 x 1080 pixels, Wi-Fi, 16/7
Samsung UE46D. Product design: Digital signage flat panel. Display diagonal: 46", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Samsung Proprietary OS. Product color: Black