Samsung UE46C9090, 46", 1920 x 1080 pixels, Full HD, LCD, 3D, Silver
Samsung UE46C9090. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Silver