Samsung UE46C6530UW, 46", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Samsung UE46C6530UW. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black