Samsung UE43LS03NAU, 43", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE43LS03NAU. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1800. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black