Samsung UE43J5502AK, 43", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung UE43J5502AK. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black, Silver