Samsung logo

Samsung Series 5 UE40T5300AUXTK TV 40" Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
441338
Info modified on:
02 Mar 2021, 09:39:43
Short summary description Samsung Series 5 UE40T5300AUXTK TV 40" Full HD Smart TV Wi-Fi Black:

Samsung Series 5 UE40T5300AUXTK, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 5 UE40T5300AUXTK TV 40" Full HD Smart TV Wi-Fi Black:

Samsung Series 5 UE40T5300AUXTK. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.