Samsung logo

Samsung UE40KU6179U 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151564
Info modified on:
27 May 2024, 12:19:21
Short summary description Samsung UE40KU6179U 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40KU6179U, 40", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40KU6179U 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40KU6179U. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.