Samsung logo

Samsung UE40KU6000KXZF TV 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115791
Info modified on:
27 May 2024, 12:16:44
Short summary description Samsung UE40KU6000KXZF TV 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40KU6000KXZF, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40KU6000KXZF TV 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40KU6000KXZF. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.