Samsung UE40J6350SU, 40", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver
Samsung UE40J6350SU. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver