Samsung logo

Samsung UE40J6275SU 40" Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247833
Info modified on:
11 Nov 2024, 12:48:31
Short summary description Samsung UE40J6275SU 40" Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE40J6275SU, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE40J6275SU 40" Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE40J6275SU. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.