Samsung UE40J6270SU, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung UE40J6270SU. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver