Samsung UE40J5150AS, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black
Samsung UE40J5150AS. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black