Samsung logo

Samsung UE40J5000AW 40" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151703
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE40J5000AW 40" Full HD Black:

Samsung UE40J5000AW, 40", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE40J5000AW 40" Full HD Black:

Samsung UE40J5000AW. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.