Samsung logo

Samsung UE40HU6900S 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114467
Info modified on:
07 Nov 2024, 09:39:28
Short summary description Samsung UE40HU6900S 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40HU6900S, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40HU6900S 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40HU6900S. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.