Samsung logo

Samsung UE40HU6900S 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96624
Info modified on:
27 May 2024, 12:03:57
Short summary description Samsung UE40HU6900S 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40HU6900S, 40", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40HU6900S 40" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40HU6900S. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.