Samsung logo

Samsung UE40H6690SV 40" Full HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159396
Info modified on:
27 May 2024, 12:05:11
Short summary description Samsung UE40H6690SV 40" Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE40H6690SV, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description Samsung UE40H6690SV 40" Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE40H6690SV. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.