Samsung logo

Samsung UE40H6470SS 40" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314945
Info modified on:
15 Nov 2024, 09:48:38
Short summary description Samsung UE40H6470SS 40" Full HD Smart TV Wi-Fi Black:

Samsung UE40H6470SS, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40H6470SS 40" Full HD Smart TV Wi-Fi Black:

Samsung UE40H6470SS. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.