Samsung UE40H5570, 40", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Samsung UE40H5570. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black