Samsung UE40H5000AW, 40", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black
Samsung UE40H5000AW. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Product color: Black