Samsung UE40F6100AW, 40", 1920 x 1080 pixels, Full HD, LED, 3D, Black
Samsung UE40F6100AW. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black