Samsung logo

Samsung UE40F5000 TV 40" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235265
Info modified on:
15 Nov 2024, 11:16:00
Short summary description Samsung UE40F5000 TV 40" Full HD Black:

Samsung UE40F5000, 40", 1920 x 1080 pixels, Full HD, LED, TNT, Black

Long summary description Samsung UE40F5000 TV 40" Full HD Black:

Samsung UE40F5000. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: TNT. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.