Samsung logo

Samsung Series 8 UE40ES8000 TV 40" Full HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319752
Info modified on:
11 Nov 2024, 07:46:44
Short summary description Samsung Series 8 UE40ES8000 TV 40" Full HD Smart TV Wi-Fi Silver:

Samsung Series 8 UE40ES8000, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 8 UE40ES8000 TV 40" Full HD Smart TV Wi-Fi Silver:

Samsung Series 8 UE40ES8000. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.