Samsung UE40ES6710QXZT, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White
Samsung UE40ES6710QXZT. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: White