Samsung logo

Samsung UE40D5003BW 40" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
359070
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UE40D5003BW 40" Full HD Black:

Samsung UE40D5003BW, 40", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE40D5003BW 40" Full HD Black:

Samsung UE40D5003BW. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.