Samsung D5000, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Samsung D5000. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black