Samsung logo

Samsung EcoGreen UE40C6000 40" Full HD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175089
Info modified on:
06 Nov 2024, 12:29:07
Short summary description Samsung EcoGreen UE40C6000 40" Full HD Black:

Samsung EcoGreen UE40C6000, 40", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung EcoGreen UE40C6000 40" Full HD Black:

Samsung EcoGreen UE40C6000. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.