Samsung UE40B7090, 40", 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-T, Black
Samsung UE40B7090. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black