Samsung UE37D6510, 37", 1920 x 1080 pixels, Full HD, LED, 3D, White
Samsung UE37D6510. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product color: White