Samsung logo

Samsung UE37C6700 37" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126246
Info modified on:
08 Nov 2024, 13:15:33
Short summary description Samsung UE37C6700 37" Full HD Black:

Samsung UE37C6700, 37", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung UE37C6700 37" Full HD Black:

Samsung UE37C6700. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.