Samsung logo

Samsung UE32T4305AK 32" HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211672
Info modified on:
04 Mar 2025, 15:32:38
Short summary description Samsung UE32T4305AK 32" HD Smart TV Wi-Fi Black:

Samsung UE32T4305AK, 32", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32T4305AK 32" HD Smart TV Wi-Fi Black:

Samsung UE32T4305AK. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 900. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.