Samsung UE32T4305AE, 32", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE32T4305AE. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black