Samsung Series 4 UE32T4002AK, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T2, Black
Samsung Series 4 UE32T4002AK. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, DVB-T2. Product color: Black