Samsung Series 4 UE32N4003AKXXH, 32", 1366 x 768 pixels, HD, LED, Smart TV, Black
Samsung Series 4 UE32N4003AKXXH. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Product color: Black