Samsung UE32M5500AK, 32", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Titanium
Samsung UE32M5500AK. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium