Samsung UE32M5002AK, 32", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black
Samsung UE32M5002AK. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, DVB-T2. Product color: Black